Alpha Wire Hook Up Wire, 1000Ft, 16Awg, Copper, White/blue, 1Kv; Jacket Material Alpha Wire 1557 WU001

Description
HOOK UP WIRE, 1000FT, 16AWG, COPPER, WHITE/BLUE, 1KV; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 16AWG, COPPER, WHITE/BLUE, 1KV; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 16Awg, Copper, White/blue, 1Kv; Jacket Material Alpha Wire - 92F7609 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 16Awg, Copper, White/blue, 1Kv; Jacket Material Alpha Wire
92F7609
Hook Up Wire, 1000Ft, 16Awg, Copper, White/blue, 1Kv; Jacket Material Alpha Wire 92F7609
HOOK UP WIRE, 1000FT, 16AWG, COPPER, WHITE/BLUE, 1KV; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:1kV RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 16AWG, COPPER, WHITE/BLUE, 1KV; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F7609
Product Name Hook Up Wire, 1000Ft, 16Awg, Copper, White/blue, 1Kv; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details