The Hook Up Wire, 100Ft, 16Awg Copper in white/gray features a PVC jacket and is designed for a variety of electrical applications. It has a conductor size of 16 AWG, with a nominal insulation wall thickness of 0.016 inches. The wire operates within a temperature range of -40 to 80°C and has a voltage rating of 1000 VRMS. The product complies with RoHS regulations and is free from hazardous substances as per the EU REACH regulation. The maximum pull tension is rated at 20.4 lbs, and the wire exhibits a nominal conductor DCR of 4.4 Ω per 1000 ft at 20°C. This wire is suitable for projects requiring reliable and compliant hookup wire solutions.
HOOK UP WIRE, 100FT, 16AWG COPPER WHITE/GRAY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 28B6545 |
| Product Name | Hook Up Wire, 100Ft, 16Awg Copper White/gray; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |