HOOK UP WIRE, 1000FT 16AWG COPPER WHITE/GRAY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 28B6544 |
| Product Name | Hook Up Wire, 1000Ft 16Awg Copper White/gray; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |