Alpha Wire Hook Up Wire, 100Ft, 16Awg Copper, White/red; Jacket Material Alpha Wire 1557 WR005

Description
HOOK UP WIRE, 100FT, 16AWG COPPER, WHITE/RED; Jacket Material:PVC; Jacket Color:White, Red; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 16AWG COPPER, WHITE/RED; Jacket Material:PVC; Jacket Color:White, Red; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 16Awg Copper, White/red; Jacket Material Alpha Wire - 28B6543 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 16Awg Copper, White/red; Jacket Material Alpha Wire
28B6543
Hook Up Wire, 100Ft, 16Awg Copper, White/red; Jacket Material Alpha Wire 28B6543
HOOK UP WIRE, 100FT, 16AWG COPPER, WHITE/RED; Jacket Material:PVC; Jacket Color:White, Red; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 16AWG COPPER, WHITE/RED; Jacket Material:PVC; Jacket Color:White, Red; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28B6543
Product Name Hook Up Wire, 100Ft, 16Awg Copper, White/red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details