Alpha Wire Hook Up Wire 1557 WR005

Description
Alpha Wire 1557 WR005 Hook Up Wire
Request a Quote
Description
Alpha Wire 1557 WR005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 291443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
291443
Hook Up Wire 291443
Alpha Wire 1557 WR005 Hook Up Wire

Alpha Wire 1557 WR005 Hook Up Wire

Supplier's Site
Hook-up Wire - 1557 WR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1557 WR005
Hook-up Wire 1557 WR005
1557 WH/RED 100 FT

1557 WH/RED 100 FT

Buy Now
1557 WR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 1000V - White/Red - 100ft - ALP1557-WR005 - Lapp Tannehill
Savage, MN, United States
1557 WR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 1000V - White/Red - 100ft
ALP1557-WR005
1557 WR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 1000V - White/Red - 100ft ALP1557-WR005
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 1000V, White/Red, 100ft, 1557 WR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1557 WR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 1000V, White/Red, 100ft, 1557 WR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1557 WR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 291443 1557 WR005 ALP1557-WR005
Product Name Hook Up Wire Hook-up Wire 1557 WR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 1000V - White/Red - 100ft
Rated Temperature 80 C (176 F) -40 to 80 C (-40 to 176 F)
Wire Conductor Copper; Tinned Copper Copper
North American 16 AWG 16 AWG
Stranding Type 26
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 1323833004 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Brimflyx™ Ultra-flexible Lead Wire - 1250 / 1251 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
View Details