Alpha Wire Hook Up Wire, 1000Ft, 16Awg, Copper, White/orange; Jacket Material Alpha Wire 1557 WO001

Description
HOOK UP WIRE, 1000FT, 16AWG, COPPER, WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 16AWG, COPPER, WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 16Awg, Copper, White/orange; Jacket Material Alpha Wire - 92F9185 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 16Awg, Copper, White/orange; Jacket Material Alpha Wire
92F9185
Hook Up Wire, 1000Ft, 16Awg, Copper, White/orange; Jacket Material Alpha Wire 92F9185
HOOK UP WIRE, 1000FT, 16AWG, COPPER, WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:1kV RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 16AWG, COPPER, WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9185
Product Name Hook Up Wire, 1000Ft, 16Awg, Copper, White/orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-7171-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details