Alpha Wire Hook Up Wire, 1000Ft 16Awg Copper Violet; Jacket Material Alpha Wire 1557 VI001

Description
HOOK UP WIRE, 1000FT 16AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 16AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 16Awg Copper Violet; Jacket Material Alpha Wire - 02F6838 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 16Awg Copper Violet; Jacket Material Alpha Wire
02F6838
Hook Up Wire, 1000Ft 16Awg Copper Violet; Jacket Material Alpha Wire 02F6838
HOOK UP WIRE, 1000FT 16AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 16AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F6838
Product Name Hook Up Wire, 1000Ft 16Awg Copper Violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-10M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details