Alpha Wire Hook Up Wire, 1000Ft, 16Awg Copper, Gray; Jacket Material Alpha Wire 1557 SL001

Description
HOOK UP WIRE, 1000FT, 16AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 16AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 16Awg Copper, Gray; Jacket Material Alpha Wire - 02F6837 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 16Awg Copper, Gray; Jacket Material Alpha Wire
02F6837
Hook Up Wire, 1000Ft, 16Awg Copper, Gray; Jacket Material Alpha Wire 02F6837
HOOK UP WIRE, 1000FT, 16AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 16AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F6837
Product Name Hook Up Wire, 1000Ft, 16Awg Copper, Gray; Jacket Material Alpha Wire
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details