Alpha Wire Hook Up Wire, 1000Ft, 16Awg, Copper, Red, 1Kv; Jacket Material Alpha Wire 1557 RD001

Description
HOOK UP WIRE, 1000FT, 16AWG, COPPER, RED, 1KV; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 16AWG, COPPER, RED, 1KV; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 16Awg, Copper, Red, 1Kv; Jacket Material Alpha Wire - 02F6831 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 16Awg, Copper, Red, 1Kv; Jacket Material Alpha Wire
02F6831
Hook Up Wire, 1000Ft, 16Awg, Copper, Red, 1Kv; Jacket Material Alpha Wire 02F6831
HOOK UP WIRE, 1000FT, 16AWG, COPPER, RED, 1KV; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 16AWG, COPPER, RED, 1KV; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F6831
Product Name Hook Up Wire, 1000Ft, 16Awg, Copper, Red, 1Kv; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-7,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SF-SMAN-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Motor cable - NEBM-M40G8-E-10-Q10N-LE8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M40x1.5
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details