Alpha Wire Hook-up Wire 1557 GR005

Description
1557 GREEN 100 FT
Request a Quote
Description
1557 GREEN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1557 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1557 GR005
Hook-up Wire 1557 GR005
1557 GREEN 100 FT

1557 GREEN 100 FT

Buy Now
1557 GR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 1000V - Green - 100ft - ALP1557-GR005 - Lapp Tannehill
Savage, MN, United States
1557 GR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 1000V - Green - 100ft
ALP1557-GR005
1557 GR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 1000V - Green - 100ft ALP1557-GR005
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 1000V, Green, 100ft, 1557 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1557 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 1000V, Green, 100ft, 1557 GR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1557 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site
Wire, Hook-Up; 16 AWG; 26/30; 0.016 in.; 0.092 in.; -40 degC; 80 degC; 1000 V - 70134864 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 16 AWG; 26/30; 0.016 in.; 0.092 in.; -40 degC; 80 degC; 1000 V
70134864
Wire, Hook-Up; 16 AWG; 26/30; 0.016 in.; 0.092 in.; -40 degC; 80 degC; 1000 V 70134864
Type TW, PVC Insulation, 80°C, 1000 V, Stranded Tinned Copper Conductor, Hook-up Wire Solid or stranded tinned copper conductor. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.016" (0.40 mm). Voltage Rating: 1000 V.

Type TW, PVC Insulation, 80°C, 1000 V, Stranded Tinned Copper Conductor, Hook-up Wire
Solid or stranded tinned copper conductor. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.016" (0.40 mm). Voltage Rating: 1000 V.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1557 GR005 ALP1557-GR005 70134864
Product Name Hook-up Wire 1557 GR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 1000V - Green - 100ft Wire, Hook-Up; 16 AWG; 26/30; 0.016 in.; 0.092 in.; -40 degC; 80 degC; 1000 V
Approvals CA Prop 65 MIL-W-76B
Rated Voltage 1000 volts 1000 volts
Nominal Diameter 0.0920 inch (2.34 mm)
Rated Temperature -40 to 80 C (-40 to 176 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details