The Hook Up Wire is a 100-foot length of 16 AWG copper wire with a brown PVC jacket, rated for 1000 VRMS. It operates within a temperature range of -40 to 80°C and has a nominal conductor resistance of 4.4 Ω per 1000 feet at 20°C. The wire complies with military specifications MIL-W-76B and meets RoHS and REACH regulations, ensuring it is free from hazardous substances. The product is suitable for various electrical applications where reliable performance and compliance with environmental standards are required.
Win Source Part Number: 1049636-1557 BR005
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-76B Type MW
Package: Spool
Wire Gauge: 16 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 1000V
Standard Package: 1
Conductor Strand: 26/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.092" (2.34mm)
Jacket Color: Brown
Jacket (Insulation) Thickness: 0.016" (0.41mm)
Temperature Range - Operating: -40°C ~ 80°C
Alternative Parts (Cross-Reference): 1557 BK005; 1557 GR005; 1557 VI005; C2065A.12.02; C2065A.12.06; C2065A.12.071557-BR0
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 1557 BR005-ND,1557BR005
Base Product Number: 1557
HOOK UP WIRE, 100FT, 16AWG, COPPER, BROWN, 1KV; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1049636-1557 BR005 | 02F6825 |
| Product Name | Cables, Wires - Single Conductor Cables (Hook-Up Wire) | Hook Up Wire, 100Ft, 16Awg, Copper, Brown, 1Kv; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |