Alpha Wire Hook Up Wire 1557 BK005

Description
Alpha Wire 1557 BK005 Hook Up Wire
Request a Quote
Description
Alpha Wire 1557 BK005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8425902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425902
Hook Up Wire 8425902
Alpha Wire 1557 BK005 Hook Up Wire

Alpha Wire 1557 BK005 Hook Up Wire

Supplier's Site
Hook-up Wire - 1557 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1557 BK005
Hook-up Wire 1557 BK005
1557 BLACK 100 FT

1557 BLACK 100 FT

Buy Now
Wire, Hook-Up; 16 AWG; 26/30; 0.016 in.; 0.092 in.; -40 degC; 80 degC; 1000 V - 70134862 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 16 AWG; 26/30; 0.016 in.; 0.092 in.; -40 degC; 80 degC; 1000 V
70134862
Wire, Hook-Up; 16 AWG; 26/30; 0.016 in.; 0.092 in.; -40 degC; 80 degC; 1000 V 70134862
Type TW, PVC Insulation, 80°C, 1000 V, Stranded Tinned Copper Conductor, Hook-up Wire Solid or stranded tinned copper conductor. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.016" (0.40 mm). Voltage Rating: 1000 V.

Type TW, PVC Insulation, 80°C, 1000 V, Stranded Tinned Copper Conductor, Hook-up Wire
Solid or stranded tinned copper conductor. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.016" (0.40 mm). Voltage Rating: 1000 V.

Supplier's Site
1557 BK005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 1000V - Black - 100ft - ALP1557-BK005 - Lapp Tannehill
Savage, MN, United States
1557 BK005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 1000V - Black - 100ft
ALP1557-BK005
1557 BK005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 1000V - Black - 100ft ALP1557-BK005
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 1000V, Black, 100ft, 1557 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1557 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 1000V, Black, 100ft, 1557 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1557 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 8425902 1557 BK005 70134862 ALP1557-BK005
Product Name Hook Up Wire Hook-up Wire Wire, Hook-Up; 16 AWG; 26/30; 0.016 in.; 0.092 in.; -40 degC; 80 degC; 1000 V 1557 BK005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 1000V - Black - 100ft
Approvals Military mil-w-76b type mw MIL-W-76B CA Prop 65
Nominal Diameter 0.0921 inch (2.34 mm) 0.0920 inch (2.34 mm)
Wire Conductor Copper Copper Copper
International 1.3 mm² (0.0020 in²)
Stranding Type 26/0.25 mm
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 0735333001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Solid Silver-Plated Copper
View Details
Hook Up Wire - 1225867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Rulan Insulated Hi-voltage Lead Wire, Unshielded - 1821 / 1822 / 1823 / 1824 / 1825 / 1826 / 1827 / 1828 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 10000 to 60000 volts
Nominal Diameter 0.1200 to 0.3090 inch (3.05 to 7.85 mm)
View Details