The Hook Up Wire 100Ft 18AWG Copper in white/yellow features a PVC jacket and is designed for a variety of electrical applications. It has a conductor size of 18 AWG with a nominal insulation wall thickness of 0.016 inches. This wire is rated for a maximum operating temperature of 80°C and a voltage rating of 1000 VRMS. It complies with military specifications MIL-W-76B TYPE MW and adheres to EU directives regarding hazardous substances, making it RoHS compliant. The wire has a bend radius of 10 times its diameter and a maximum pull tension of 12.6 lbs. It is suitable for use in environments with temperatures ranging from -40°C to 80°C.
HOOK UP WIRE 100FT 18AWG COPPER WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F6794 |
| Product Name | Hook Up Wire 100Ft 18Awg Copper White/yellow; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |