Alpha Wire Hook Up Wire, 1000Ft, 18Awg, Copper, White/orange, 1Kv; Jacket Material Alpha Wire 1555 WO001

Description
HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE/ORANGE, 1KV; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE/ORANGE, 1KV; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 18Awg, Copper, White/orange, 1Kv; Jacket Material Alpha Wire - 93B8723 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 18Awg, Copper, White/orange, 1Kv; Jacket Material Alpha Wire
93B8723
Hook Up Wire, 1000Ft, 18Awg, Copper, White/orange, 1Kv; Jacket Material Alpha Wire 93B8723
HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE/ORANGE, 1KV; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:1kV RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE/ORANGE, 1KV; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93B8723
Product Name Hook Up Wire, 1000Ft, 18Awg, Copper, White/orange, 1Kv; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details