The Hook Up Wire, part number 85K9603, is a 1000-foot long, 18 AWG copper wire with a PVC jacket in a white/black color combination. It is rated for a maximum voltage of 1000 VRMS and operates within a temperature range of -40 to 80°C. The wire features a nominal insulation wall thickness of 0.016 inches and a conductor resistance of 7.1 ohms per 1000 feet at 20°C. It complies with military specifications MIL-W-76B TYPE MW and meets RoHS and REACH regulations, ensuring it does not contain hazardous substances above specified limits. The wire is suitable for various applications requiring reliable electrical connections and is designed for ease of handling with a recommended bend radius of 10 times the cable diameter.
HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE/BLACK, 1KV; Jacket Material:PVC; Jacket Color:White, Black; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:1kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 85K9603 |
| Product Name | Hook Up Wire, 1000Ft, 18Awg, Copper, White/black, 1Kv; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |