Alpha Wire Hook Up Wire, 100Ft, 18Awg, Copper, Gray; Jacket Material Alpha Wire 1555 SL005

Description
HOOK UP WIRE, 100FT, 18AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 18AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 18Awg, Copper, Gray; Jacket Material Alpha Wire - 02F6789 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg, Copper, Gray; Jacket Material Alpha Wire
02F6789
Hook Up Wire, 100Ft, 18Awg, Copper, Gray; Jacket Material Alpha Wire 02F6789
HOOK UP WIRE, 100FT, 18AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F6789
Product Name Hook Up Wire, 100Ft, 18Awg, Copper, Gray; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details