Alpha Wire Hook-up Wire 1555 GR005

Description
100' GRN HOOK-UP WIRE 18 AW
Request a Quote
Description
100' GRN HOOK-UP WIRE 18 AW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1555 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1555 GR005
Hook-up Wire 1555 GR005
100' GRN HOOK-UP WIRE 18 AW

100' GRN HOOK-UP WIRE 18 AW

Buy Now
Hook Up Wire - 8425864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425864
Hook Up Wire 8425864
Alpha Wire 1555 GR005 Hook Up Wire

Alpha Wire 1555 GR005 Hook Up Wire

Supplier's Site
Wire, Hook-Up; 18 AWG; 16/30; 0.016 in.; 0.078 in.; -40 degC; 80 degC; 1000 V - 70134854 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 18 AWG; 16/30; 0.016 in.; 0.078 in.; -40 degC; 80 degC; 1000 V
70134854
Wire, Hook-Up; 18 AWG; 16/30; 0.016 in.; 0.078 in.; -40 degC; 80 degC; 1000 V 70134854
Type TW, PVC Insulation, 80°C, 1000 V, Stranded Tinned Copper Conductor, Hook-up Wire Solid or stranded tinned copper conductor. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.016" (0.40 mm). Voltage Rating: 1000 V.

Type TW, PVC Insulation, 80°C, 1000 V, Stranded Tinned Copper Conductor, Hook-up Wire
Solid or stranded tinned copper conductor. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.016" (0.40 mm). Voltage Rating: 1000 V.

Supplier's Site
1555 GR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 1000V - Green - 100ft - ALP1555-GR005 - Lapp Tannehill
Savage, MN, United States
1555 GR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 1000V - Green - 100ft
ALP1555-GR005
1555 GR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 1000V - Green - 100ft ALP1555-GR005
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 1000V, Green, 100ft, 1555 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1555 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.079 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 1000V, Green, 100ft, 1555 GR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1555 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.079 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 1555 GR005 8425864 70134854 ALP1555-GR005
Product Name Hook-up Wire Hook Up Wire Wire, Hook-Up; 18 AWG; 16/30; 0.016 in.; 0.078 in.; -40 degC; 80 degC; 1000 V 1555 GR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 1000V - Green - 100ft
Approvals Military mil-w-76b type mw MIL-W-76B CA Prop 65
Nominal Diameter 0.0787 inch (2 mm) 0.0790 inch (2.01 mm)
Wire Conductor Copper Copper Copper
International 0.7500 mm² (0.0012 in²)
Stranding Type 16/0.25 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 131777-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details