HOOK UP WIRE 1000FT 20AWG COPPER WHITE/GREEN; Jacket Material:PVC; Jacket Color:White, Green; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F6774 |
| Product Name | Hook Up Wire 1000Ft 20Awg Copper White/green; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |