Alpha Wire Hook Up Wire, 100Ft, 20Awg, Copper, Pvc, Red; Jacket Material Alpha Wire 1553 RD005

Description
HOOK UP WIRE, 100FT, 20AWG, COPPER, PVC, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 20AWG, COPPER, PVC, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 20Awg, Copper, Pvc, Red; Jacket Material Alpha Wire - 02F6745 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 20Awg, Copper, Pvc, Red; Jacket Material Alpha Wire
02F6745
Hook Up Wire, 100Ft, 20Awg, Copper, Pvc, Red; Jacket Material Alpha Wire 02F6745
HOOK UP WIRE, 100FT, 20AWG, COPPER, PVC, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 20AWG, COPPER, PVC, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F6745
Product Name Hook Up Wire, 100Ft, 20Awg, Copper, Pvc, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details