Alpha Wire Hook Up Wire 1553 OR005

Description
Alpha Wire 1553 OR005 Hook Up Wire
Request a Quote
Description
Alpha Wire 1553 OR005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8425823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425823
Hook Up Wire 8425823
Alpha Wire 1553 OR005 Hook Up Wire

Alpha Wire 1553 OR005 Hook Up Wire

Supplier's Site
Hook-up Wire - 1553 OR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1553 OR005
Hook-up Wire 1553 OR005
1553 ORANGE 100 FT

1553 ORANGE 100 FT

Buy Now
Wire, Hook-Up; 20 AWG; 10/30; 0.016 in.; 0.068 in.; -40 degC; 80 degC; 1000 V - 70134847 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 20 AWG; 10/30; 0.016 in.; 0.068 in.; -40 degC; 80 degC; 1000 V
70134847
Wire, Hook-Up; 20 AWG; 10/30; 0.016 in.; 0.068 in.; -40 degC; 80 degC; 1000 V 70134847
Type TW, PVC Insulation, 80°C, 1000 V, Stranded Tinned Copper Conductor, Hook-up Wire Solid or stranded tinned copper conductor. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.016" (0.40 mm). Voltage Rating: 1000 V.

Type TW, PVC Insulation, 80°C, 1000 V, Stranded Tinned Copper Conductor, Hook-up Wire
Solid or stranded tinned copper conductor. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.016" (0.40 mm). Voltage Rating: 1000 V.

Supplier's Site
1553 OR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 1000V - Orange - 100ft - ALP1553-OR005 - Lapp Tannehill
Savage, MN, United States
1553 OR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 1000V - Orange - 100ft
ALP1553-OR005
1553 OR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 1000V - Orange - 100ft ALP1553-OR005
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 1000V, Orange, 100ft, 1553 OR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1553 OR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.069 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 1000V, Orange, 100ft, 1553 OR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1553 OR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.069 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 8425823 1553 OR005 70134847 ALP1553-OR005
Product Name Hook Up Wire Hook-up Wire Wire, Hook-Up; 20 AWG; 10/30; 0.016 in.; 0.068 in.; -40 degC; 80 degC; 1000 V 1553 OR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 1000V - Orange - 100ft
Approvals Military mil-w-76b type mw MIL-W-76B CA Prop 65
Nominal Diameter 0.0689 inch (1.75 mm) 0.0690 inch (1.75 mm)
Wire Conductor Copper Copper Copper
International 0.5200 mm² (8.06E-4 in²)
Stranding Type 10/0.25 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0692813001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details