Alpha Wire Hook Up Wire, 1000Ft, 22Awg, Copper, Yellow, 1Kv; Jacket Material Alpha Wire 1551 YL001

Description
HOOK UP WIRE, 1000FT, 22AWG, COPPER, YELLOW, 1KV; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 22AWG, COPPER, YELLOW, 1KV; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 22Awg, Copper, Yellow, 1Kv; Jacket Material Alpha Wire - 02F6728 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 22Awg, Copper, Yellow, 1Kv; Jacket Material Alpha Wire
02F6728
Hook Up Wire, 1000Ft, 22Awg, Copper, Yellow, 1Kv; Jacket Material Alpha Wire 02F6728
HOOK UP WIRE, 1000FT, 22AWG, COPPER, YELLOW, 1KV; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 22AWG, COPPER, YELLOW, 1KV; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F6728
Product Name Hook Up Wire, 1000Ft, 22Awg, Copper, Yellow, 1Kv; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products