Alpha Wire Hook-up Wire 1551 WU005

Description
1551 WH/BLUE 100 FT
Request a Quote
Description
1551 WH/BLUE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1551 WU005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1551 WU005
Hook-up Wire 1551 WU005
1551 WH/BLUE 100 FT

1551 WH/BLUE 100 FT

Buy Now
1551 WU005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 1000V - White/Blue - 100ft - ALP1551-WU005 - Lapp Tannehill
Savage, MN, United States
1551 WU005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 1000V - White/Blue - 100ft
ALP1551-WU005
1551 WU005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 1000V - White/Blue - 100ft ALP1551-WU005
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 1000V, White/Blue, 100ft, 1551 WU005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1551 WU005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 1000V, White/Blue, 100ft, 1551 WU005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1551 WU005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1551 WU005 ALP1551-WU005
Product Name Hook-up Wire 1551 WU005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 1000V - White/Blue - 100ft
Approvals CA Prop 65
Rated Voltage 1000 volts
Nominal Diameter 0.0620 inch (1.57 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 011780-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Lead Wire, UL 1213 - 1735 / 1736 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Nominal Diameter 0.0290 to 0.0550 inch (0.7366 to 1.4 mm)
Rated Temperature 105 C (221 F)
View Details