Alpha Wire Hook Up Wire 100Ft 22Awg Copper White/orange; Jacket Material Alpha Wire 1551 WO005

Description
HOOK UP WIRE 100FT 22AWG COPPER WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 22AWG COPPER WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 22Awg Copper White/orange; Jacket Material Alpha Wire - 02F6721 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 22Awg Copper White/orange; Jacket Material Alpha Wire
02F6721
Hook Up Wire 100Ft 22Awg Copper White/orange; Jacket Material Alpha Wire 02F6721
HOOK UP WIRE 100FT 22AWG COPPER WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes

HOOK UP WIRE 100FT 22AWG COPPER WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F6721
Product Name Hook Up Wire 100Ft 22Awg Copper White/orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details