Alpha Wire Hook Up Wire 1000Ft 22Awg Copper White/brown; Jacket Material Alpha Wire 1551 WN001

Description
HOOK UP WIRE 1000FT 22AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 1000FT 22AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 1000Ft 22Awg Copper White/brown; Jacket Material Alpha Wire - 02F6739 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 1000Ft 22Awg Copper White/brown; Jacket Material Alpha Wire
02F6739
Hook Up Wire 1000Ft 22Awg Copper White/brown; Jacket Material Alpha Wire 02F6739
HOOK UP WIRE 1000FT 22AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes

HOOK UP WIRE 1000FT 22AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F6739
Product Name Hook Up Wire 1000Ft 22Awg Copper White/brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details