The Hook Up Wire, part number 02F6724, is a 1000-foot length of 22 AWG copper wire with a white PVC jacket. It is rated for a maximum voltage of 1000 VRMS and operates within a temperature range of -40 to 80°C. The wire features a nominal insulation wall thickness of 0.016 inches and a conductor resistance of 16.2 ohms per 1000 feet at 20°C. It complies with military specifications MIL-W-76B TYPE MW and meets the requirements of the EU RoHS Directive, ensuring it is free from certain hazardous substances. The wire is suitable for various applications where reliable electrical connections are required.
HOOK UP WIRE, 1000FT, 22AWG, COPPER, WHITE, 1KV; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F6724 |
| Product Name | Hook Up Wire, 1000Ft, 22Awg, Copper, White, 1Kv; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |