Alpha Wire Hook Up Wire 1551 WB005

Description
Alpha Wire 1551 WB005 Hook Up Wire
Request a Quote
Description
Alpha Wire 1551 WB005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 290246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
290246
Hook Up Wire 290246
Alpha Wire 1551 WB005 Hook Up Wire

Alpha Wire 1551 WB005 Hook Up Wire

Supplier's Site
Hook-up Wire - 1551 WB005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1551 WB005
Hook-up Wire 1551 WB005
1551 WH/BLACK 100 FT

1551 WH/BLACK 100 FT

Buy Now
1551 WB005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 1000V - White/Black - 100ft - ALP1551-WB005 - Lapp Tannehill
Savage, MN, United States
1551 WB005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 1000V - White/Black - 100ft
ALP1551-WB005
1551 WB005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 1000V - White/Black - 100ft ALP1551-WB005
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 1000V, White/Black, 100ft, 1551 WB005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1551 WB005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 1000V, White/Black, 100ft, 1551 WB005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1551 WB005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 290246 1551 WB005 ALP1551-WB005
Product Name Hook Up Wire Hook-up Wire 1551 WB005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 1000V - White/Black - 100ft
Rated Temperature 80 C (176 F) -40 to 80 C (-40 to 176 F)
Wire Conductor Copper; Tinned Copper Copper
North American 22 AWG 22 AWG
Stranding Type 7
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4291 inch (10.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details