Alpha Wire Hook Up Wire, 1000Ft, 22Awg, Copper, Purple, 1Kv; Jacket Material Alpha Wire 1551 VI001

Description
HOOK UP WIRE, 1000FT, 22AWG, COPPER, PURPLE, 1KV; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 22AWG, COPPER, PURPLE, 1KV; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 22Awg, Copper, Purple, 1Kv; Jacket Material Alpha Wire - 02F6733 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 22Awg, Copper, Purple, 1Kv; Jacket Material Alpha Wire
02F6733
Hook Up Wire, 1000Ft, 22Awg, Copper, Purple, 1Kv; Jacket Material Alpha Wire 02F6733
HOOK UP WIRE, 1000FT, 22AWG, COPPER, PURPLE, 1KV; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 22AWG, COPPER, PURPLE, 1KV; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F6733
Product Name Hook Up Wire, 1000Ft, 22Awg, Copper, Purple, 1Kv; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-7,5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 016629-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-1-FF-12 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Plug socket with cable - KMF-1-24-10-LED - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Socket
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers