Alpha Wire Hook Up Wire, 1000Ft, 22Awg, Copper, Gray, 1Kv; Jacket Material Alpha Wire 1551 SL001

Description
HOOK UP WIRE, 1000FT, 22AWG, COPPER, GRAY, 1KV; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 22AWG, COPPER, GRAY, 1KV; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 22Awg, Copper, Gray, 1Kv; Jacket Material Alpha Wire - 02F6732 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 22Awg, Copper, Gray, 1Kv; Jacket Material Alpha Wire
02F6732
Hook Up Wire, 1000Ft, 22Awg, Copper, Gray, 1Kv; Jacket Material Alpha Wire 02F6732
HOOK UP WIRE, 1000FT, 22AWG, COPPER, GRAY, 1KV; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 22AWG, COPPER, GRAY, 1KV; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F6732
Product Name Hook Up Wire, 1000Ft, 22Awg, Copper, Gray, 1Kv; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details