Alpha Wire Hook Up Wire 1551 OR005

Description
Alpha Wire 1551 OR005 Hook Up Wire
Request a Quote
Description
Alpha Wire 1551 OR005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8425769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425769
Hook Up Wire 8425769
Alpha Wire 1551 OR005 Hook Up Wire

Alpha Wire 1551 OR005 Hook Up Wire

Supplier's Site
Hook-up Wire - 1551 OR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1551 OR005
Hook-up Wire 1551 OR005
1551 ORANGE 100 FT

1551 ORANGE 100 FT

Buy Now
1551 OR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 1000V - Orange - 100ft - ALP1551-OR005 - Lapp Tannehill
Savage, MN, United States
1551 OR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 1000V - Orange - 100ft
ALP1551-OR005
1551 OR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 1000V - Orange - 100ft ALP1551-OR005
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 1000V, Orange, 100ft, 1551 OR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1551 OR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 1000V, Orange, 100ft, 1551 OR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1551 OR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site
Wire, Hook-Up; 22 AWG; 7/30; 0.016 in.;0.064 in.; -40 degC; 80 degC; 1000 V - 70134837 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 22 AWG; 7/30; 0.016 in.;0.064 in.; -40 degC; 80 degC; 1000 V
70134837
Wire, Hook-Up; 22 AWG; 7/30; 0.016 in.;0.064 in.; -40 degC; 80 degC; 1000 V 70134837
Type TW, PVC Insulation, 80°C, 1000 V, Stranded Tinned Copper Conductor, Hook-up Wire Solid or stranded tinned copper conductor. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.016" (0.40 mm). Voltage Rating: 1000 V.

Type TW, PVC Insulation, 80°C, 1000 V, Stranded Tinned Copper Conductor, Hook-up Wire
Solid or stranded tinned copper conductor. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.016" (0.40 mm). Voltage Rating: 1000 V.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 8425769 1551 OR005 ALP1551-OR005 70134837
Product Name Hook Up Wire Hook-up Wire 1551 OR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 1000V - Orange - 100ft Wire, Hook-Up; 22 AWG; 7/30; 0.016 in.;0.064 in.; -40 degC; 80 degC; 1000 V
Approvals Military mil-w-76b type mw CA Prop 65 MIL-W-76B
Nominal Diameter 0.0618 inch (1.57 mm) 0.0620 inch (1.57 mm)
Wire Conductor Copper Copper Copper
International 0.3300 mm² (5.12E-4 in²)
Stranding Type 7/0.25 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 173925-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1853950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details