The Hook Up Wire 100Ft 24AWG Cu White/Yellow is a copper conductor wire with a gauge of 24 AWG and a nominal insulation thickness of 0.016 inches made from PVC. It is designed to operate within a temperature range of -40 to 80°C and has a voltage rating of 1000 VRMS. The wire is compliant with military specifications MIL-W-76B Type MW and meets RoHS requirements, ensuring it is free from certain hazardous substances. The product is available in various colors, including white/yellow, and is packaged in a 100-foot length. The wire has a maximum pull tension of 3.5 lbs and a bend radius of 10 times the cable diameter, making it suitable for various applications where flexibility and reliability are required.
Hook Up WIRE 100FT 24AWG CU WHITE/YELLOW; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-76B Type MW; Conductor Area CSA:0.23mm ; Conductor Material:Copper; Conductor Size AWG:24AWG RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F6680 |
| Product Name | Hook Up Wire 100Ft 24Awg Cu White/yellow; Approval Categories Alpha Wire |
| Standards / Certifications | RoHS |