Alpha Wire Hook-up Wire 1550 WR001

Description
1550 WH/RED 1000 FT
Request a Quote
Description
1550 WH/RED 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1550 WR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1550 WR001
Hook-up Wire 1550 WR001
1550 WH/RED 1000 FT

1550 WH/RED 1000 FT

Buy Now
1550 WR001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - White/Red - 1000ft - ALP1550-WR001 - Lapp Tannehill
Savage, MN, United States
1550 WR001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - White/Red - 1000ft
ALP1550-WR001
1550 WR001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - White/Red - 1000ft ALP1550-WR001
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, White/Red, 1000ft, 1550 WR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 WR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.056 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, White/Red, 1000ft, 1550 WR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 WR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.056 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1550 WR001 ALP1550-WR001
Product Name Hook-up Wire 1550 WR001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - White/Red - 1000ft
Approvals CA Prop 65
Rated Voltage 1000 volts
Nominal Diameter 0.0560 inch (1.42 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Miniature Cable, Shielded, Unjacketed - 1615 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0930 to 0.1080 inch (2.36 to 2.74 mm)
View Details
Hook Up Wire - 138938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1339 inch (3.4 mm)
North American 0 AWG
View Details
Hook Up Wire - 080443-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers