Alpha Wire Hook Up Wire 100Ft 24Awg Copper White/orange; Jacket Material Alpha Wire 1550 WO005

Description
HOOK UP WIRE 100FT 24AWG COPPER WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 24AWG COPPER WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 24Awg Copper White/orange; Jacket Material Alpha Wire - 02F6683 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 24Awg Copper White/orange; Jacket Material Alpha Wire
02F6683
Hook Up Wire 100Ft 24Awg Copper White/orange; Jacket Material Alpha Wire 02F6683
HOOK UP WIRE 100FT 24AWG COPPER WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes

HOOK UP WIRE 100FT 24AWG COPPER WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F6683
Product Name Hook Up Wire 100Ft 24Awg Copper White/orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details