HOOK UP WIRE, 1000FT, 24AWG, COPPER, WHITE/ORANGE; Jacket Material:PVC; Jacket Color:White, Orange; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:1kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F6702 |
| Product Name | Hook Up Wire, 1000Ft, 24Awg, Copper, White/orange; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |