Alpha Wire Hook Up Wire, 1000Ft, 24Awg Cu Green; Jacket Material Alpha Wire 1550 WG001

Description
HOOK UP WIRE, 1000FT, 24AWG CU GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:1kVRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 24AWG CU GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:1kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 24Awg Cu Green; Jacket Material Alpha Wire - 86K9000 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 24Awg Cu Green; Jacket Material Alpha Wire
86K9000
Hook Up Wire, 1000Ft, 24Awg Cu Green; Jacket Material Alpha Wire 86K9000
HOOK UP WIRE, 1000FT, 24AWG CU GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:1kVRoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 24AWG CU GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:1kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86K9000
Product Name Hook Up Wire, 1000Ft, 24Awg Cu Green; Jacket Material Alpha Wire
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details