Alpha Wire Hook Up Wire, 100Ft 24Awg Cu White/brown; Approval Categories Alpha Wire 1550 WB005

Description
Hook Up WIRE, 100FT 24AWG CU WHITE/BROWN; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-76B Type MW; Conductor Area CSA:0.23mm ; Conductor Material:Copper; Conductor Size AWG:24AWG RoHS Compliant: Yes
Datasheet
Description
Hook Up WIRE, 100FT 24AWG CU WHITE/BROWN; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-76B Type MW; Conductor Area CSA:0.23mm ; Conductor Material:Copper; Conductor Size AWG:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft 24Awg Cu White/brown; Approval Categories Alpha Wire - 86K6711 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft 24Awg Cu White/brown; Approval Categories Alpha Wire
86K6711
Hook Up Wire, 100Ft 24Awg Cu White/brown; Approval Categories Alpha Wire 86K6711
Hook Up WIRE, 100FT 24AWG CU WHITE/BROWN; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-76B Type MW; Conductor Area CSA:0.23mm ; Conductor Material:Copper; Conductor Size AWG:24AWG RoHS Compliant: Yes

Hook Up WIRE, 100FT 24AWG CU WHITE/BROWN; Approval Categories:Passes VW-1 Flame Test; Cable Type:Hook Up Wire; Cable/Wire MIL SPEC:MIL-W-76B Type MW; Conductor Area CSA:0.23mm ; Conductor Material:Copper; Conductor Size AWG:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86K6711
Product Name Hook Up Wire, 100Ft 24Awg Cu White/brown; Approval Categories Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details