Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 6 Conductor - Black - 600V - 100ft - Alpha 1454 BK005 1454 BK005

Description
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Rubber insulation, Neoprene jacket, 600V, Black, 100ft, 1454 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1454 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.392 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Datasheet
Description
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Rubber insulation, Neoprene jacket, 600V, Black, 100ft, 1454 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1454 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.392 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 6 Conductor - Black - 600V - 100ft - Alpha 1454 BK005 - ALP1454-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 6 Conductor - Black - 600V - 100ft - Alpha 1454 BK005
ALP1454-BK005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 6 Conductor - Black - 600V - 100ft - Alpha 1454 BK005 ALP1454-BK005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Rubber insulation, Neoprene jacket, 600V, Black, 100ft, 1454 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1454 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.392 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Rubber insulation, Neoprene jacket, 600V, Black, 100ft, 1454 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1454 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.392 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 6 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 92F6992 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire
92F6992
Shielded Multiconductor Cable, 6 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire 92F6992
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: No

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Lapp Tannehill Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number ALP1454-BK005 92F6992
Product Name Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 6 Conductor - Black - 600V - 100ft - Alpha 1454 BK005 Shielded Multiconductor Cable, 6 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Neoprene; Neoprene
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details