Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 6 Conductor - Black - 600V - 1000ft - Alpha 1454 BK001 1454 BK001

Description
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Rubber insulation, Neoprene jacket, 600V, Black, 1000ft, 1454 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1454 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.392 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Datasheet
Description
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Rubber insulation, Neoprene jacket, 600V, Black, 1000ft, 1454 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1454 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.392 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 6 Conductor - Black - 600V - 1000ft - Alpha 1454 BK001 - ALP1454-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 6 Conductor - Black - 600V - 1000ft - Alpha 1454 BK001
ALP1454-BK001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 6 Conductor - Black - 600V - 1000ft - Alpha 1454 BK001 ALP1454-BK001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Rubber insulation, Neoprene jacket, 600V, Black, 1000ft, 1454 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1454 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.392 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Rubber insulation, Neoprene jacket, 600V, Black, 1000ft, 1454 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1454 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.392 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 6 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 92F6991 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
92F6991
Shielded Multiconductor Cable, 6 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 92F6991
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 16AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:16AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: No

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 16AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:16AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Lapp Tannehill Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number ALP1454-BK001 92F6991
Product Name Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 6 Conductor - Black - 600V - 1000ft - Alpha 1454 BK001 Shielded Multiconductor Cable, 6 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Neoprene; Neoprene
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details