Alpha Wire Shielded Multiconductor Cable, 3 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire 1451/16 BK005

Description
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: No
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 02F6651 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire
02F6651
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire 02F6651
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: No

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: No

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 3 Conductor - Black - 600V - 100ft - Alpha 1451/16 BK005 - ALP1451/16-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 3 Conductor - Black - 600V - 100ft - Alpha 1451/16 BK005
ALP1451/16-BK005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 3 Conductor - Black - 600V - 100ft - Alpha 1451/16 BK005 ALP1451/16-BK005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Rubber insulation, Neoprene jacket, 600V, Black, 100ft, 1451/16 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1451/16 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.35 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Rubber insulation, Neoprene jacket, 600V, Black, 100ft, 1451/16 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1451/16 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.35 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Control and Instrumentation Cables
Product Number 02F6651 ALP1451/16-BK005
Product Name Shielded Multiconductor Cable, 3 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 3 Conductor - Black - 600V - 100ft - Alpha 1451/16 BK005
Product Type Multiconductor Cable
Cable Jacket Neoprene; Neoprene
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

ZK2002-6400-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers