Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 2 Conductor - Black - 600V - 1000ft - Alpha 1450 BK001 1450 BK001

Description
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Rubber insulation, Neoprene jacket, 600V, Black, 1000ft, 1450 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1450 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.298 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Datasheet
Description
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Rubber insulation, Neoprene jacket, 600V, Black, 1000ft, 1450 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1450 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.298 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 2 Conductor - Black - 600V - 1000ft - Alpha 1450 BK001 - ALP1450-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 2 Conductor - Black - 600V - 1000ft - Alpha 1450 BK001
ALP1450-BK001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 2 Conductor - Black - 600V - 1000ft - Alpha 1450 BK001 ALP1450-BK001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Rubber insulation, Neoprene jacket, 600V, Black, 1000ft, 1450 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1450 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.298 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Rubber insulation, Neoprene jacket, 600V, Black, 1000ft, 1450 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1450 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.298 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 02F7752 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
02F7752
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 02F7752
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lapp Tannehill Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number ALP1450-BK001 02F7752
Product Name Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 2 Conductor - Black - 600V - 1000ft - Alpha 1450 BK001 Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Neoprene; Neoprene
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XR Mini-Hook and Alligator Clip - 1021XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6429A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; 10-32 right angle plug,Coaxial,Teflon™ jacket (RG196A/U),white,general purpose
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details