Alpha Wire Multi-Conductor & Paired Cables 1450/16 BK002

Description
1450/16 BLACK 500 FT
Request a Quote Datasheet
Description
1450/16 BLACK 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1450/16 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1450/16 BK002
Multi-Conductor & Paired Cables 1450/16 BK002
1450/16 BLACK 500 FT

1450/16 BLACK 500 FT

Buy Now
Multiple Conductor Cables - 1450/16BK002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1450/16BK002-ND
Multiple Conductor Cables 1450/16BK002-ND
2 Conductor Multi-Conductor Cable Black 16 AWG Braid 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Black 16 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 02F6649 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire
02F6649
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire 02F6649
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 16AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 16AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 2 Conductor - Black - 600V - 500ft - Alpha 1450/16 BK002 - ALP1450/16-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 2 Conductor - Black - 600V - 500ft - Alpha 1450/16 BK002
ALP1450/16-BK002
Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 2 Conductor - Black - 600V - 500ft - Alpha 1450/16 BK002 ALP1450/16-BK002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Rubber insulation, Neoprene jacket, 600V, Black, 500ft, 1450/16 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1450/16 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.327 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Rubber insulation, Neoprene jacket, 600V, Black, 500ft, 1450/16 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1450/16 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.327 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 1450/16 BK002 1450/16BK002-ND 02F6649 ALP1450/16-BK002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 2 Conductor - Black - 600V - 500ft - Alpha 1450/16 BK002
Product Category Cable
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable - 1792527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details
ZK2002-2122-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
VNA Cable, 40.0 GHz, 24.0″ - VNAX-2FT-KMVRF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details