Alpha Wire Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft; No. Of Conductors Alpha Wire 1448/18 BK001

Description
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 1000FT; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; No. of Max Strands x Strand Size:41 x 34AWG; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes
Description
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 1000FT; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; No. of Max Strands x Strand Size:41 x 34AWG; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft; No. Of Conductors Alpha Wire - 92F9623 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft; No. Of Conductors Alpha Wire
92F9623
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft; No. Of Conductors Alpha Wire 92F9623
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 1000FT; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; No. of Max Strands x Strand Size:41 x 34AWG; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 1000FT; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; No. of Max Strands x Strand Size:41 x 34AWG; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9623
Product Name Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft; No. Of Conductors Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details