Alpha Wire Shielded Multiconductor Cable, 3 Conductor, 12Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 1411 BK001

Description
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 12AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 12AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 3 Conductor, 12Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 92F9621 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 12Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
92F9621
Shielded Multiconductor Cable, 3 Conductor, 12Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 92F9621
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 12AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 12AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9621
Product Name Shielded Multiconductor Cable, 3 Conductor, 12Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details