Alpha Wire Multi-Conductor & Paired Cables 1327C SL001

Description
1327C SLATE 1000 FT
Request a Quote Datasheet
Description
1327C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1327C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1327C SL001
Multi-Conductor & Paired Cables 1327C SL001
1327C SLATE 1000 FT

1327C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 1327CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1327CSL001-ND
Multiple Conductor Cables 1327CSL001-ND
30 (15 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG 1000.0' (304.8m)

30 (15 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 15 Pair - Gray - 300V - 1000ft - Alpha 1327C SL001 - ALP1327C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 15 Pair - Gray - 300V - 1000ft - Alpha 1327C SL001
ALP1327C-SL001
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 15 Pair - Gray - 300V - 1000ft - Alpha 1327C SL001 ALP1327C-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1327C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1327C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.46 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1327C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1327C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.46 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Unshielded Multipair Cable 15Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire - 88K1341 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 15Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
88K1341
Unshielded Multipair Cable 15Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire 88K1341
UNSHIELDED MULTIPAIR CABLE 15PR 1000FT 150V GRAY; Cable Shielding:Unshielded ; No. of Pairs:15 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.36mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 15PR 1000FT 150V GRAY; Cable Shielding:Unshielded; No. of Pairs:15 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.36mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 1327C SL001 1327CSL001-ND ALP1327C-SL001 88K1341
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 15 Pair - Gray - 300V - 1000ft - Alpha 1327C SL001 Unshielded Multipair Cable 15Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 30 # 30 #
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details