Alpha Wire Multi-Conductor & Paired Cables 1327/19C SL001

Description
1327/19C SLATE 1000 FT
Request a Quote Datasheet
Description
1327/19C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1327/19C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1327/19C SL001
Multi-Conductor & Paired Cables 1327/19C SL001
1327/19C SLATE 1000 FT

1327/19C SLATE 1000 FT

Buy Now
Unshielded Multipair Cable 19Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire - 03F1293 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 19Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
03F1293
Unshielded Multipair Cable 19Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire 03F1293
UNSHIELDED MULTIPAIR CABLE 19PR 1000FT 150V GRAY; Cable Shielding:Unshielded ; No. of Pairs:19 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.36mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 19PR 1000FT 150V GRAY; Cable Shielding:Unshielded; No. of Pairs:19 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.36mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 19 Pair - Gray - 300V - 1000ft - Alpha 1327/19C SL001 - ALP1327/19C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 19 Pair - Gray - 300V - 1000ft - Alpha 1327/19C SL001
ALP1327/19C-SL001
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 19 Pair - Gray - 300V - 1000ft - Alpha 1327/19C SL001 ALP1327/19C-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1327/19C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1327/19C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 19 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.493 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1327/19C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1327/19C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 19 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.493 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 1327/19C SL001 03F1293 ALP1327/19C-SL001
Product Name Multi-Conductor & Paired Cables Unshielded Multipair Cable 19Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 19 Pair - Gray - 300V - 1000ft - Alpha 1327/19C SL001
Cable Shielding No Shielding No Shielding; Unshielded
Standards / Certifications RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Number of Conductors 38 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 3M Length - 3021058-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers