Alpha Wire Multi-Conductor & Paired Cables 1324C SL002

Description
1324C SLATE 500 FT
Request a Quote Datasheet
Description
1324C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1324C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1324C SL002
Multi-Conductor & Paired Cables 1324C SL002
1324C SLATE 500 FT

1324C SLATE 500 FT

Buy Now
Unshielded Multipair Cable 11Pr 500Ft 150V Gray; Cable Shielding Alpha Wire - 28B6527 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 11Pr 500Ft 150V Gray; Cable Shielding Alpha Wire
28B6527
Unshielded Multipair Cable 11Pr 500Ft 150V Gray; Cable Shielding Alpha Wire 28B6527
UNSHIELDED MULTIPAIR CABLE 11PR 500FT 150V GRAY; Cable Shielding:Unshielded ; No. of Pairs:11 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.36mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 11PR 500FT 150V GRAY; Cable Shielding:Unshielded; No. of Pairs:11 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.36mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 11 Pair - Gray - 300V - 500ft - Alpha 1324C SL002 - ALP1324C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 11 Pair - Gray - 300V - 500ft - Alpha 1324C SL002
ALP1324C-SL002
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 11 Pair - Gray - 300V - 500ft - Alpha 1324C SL002 ALP1324C-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1324C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1324C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 11 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.401 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1324C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1324C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 11 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.401 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 1324C SL002 28B6527 ALP1324C-SL002
Product Name Multi-Conductor & Paired Cables Unshielded Multipair Cable 11Pr 500Ft 150V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 11 Pair - Gray - 300V - 500ft - Alpha 1324C SL002
Cable Shielding No Shielding No Shielding; Unshielded
Standards / Certifications RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Number of Conductors 22 #
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details