Alpha Wire Multi-Conductor & Paired Cables 1322C SL001

Description
1322C SLATE 1000 FT
Request a Quote Datasheet
Description
1322C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1322C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1322C SL001
Multi-Conductor & Paired Cables 1322C SL001
1322C SLATE 1000 FT

1322C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 1322CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1322CSL001-ND
Multiple Conductor Cables 1322CSL001-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG 1000.0' (304.8m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable 6Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire - 28B6524 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 6Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
28B6524
Unshielded Multipair Cable 6Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire 28B6524
UNSHIELDED MULTIPAIR CABLE 6PR 1000FT 150V GRAY; Cable Shielding:Unshielded ; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.36mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 6PR 1000FT 150V GRAY; Cable Shielding:Unshielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.36mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 6 Pair - Gray - 300V - 1000ft - Alpha 1322C SL001 - ALP1322C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 6 Pair - Gray - 300V - 1000ft - Alpha 1322C SL001
ALP1322C-SL001
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 6 Pair - Gray - 300V - 1000ft - Alpha 1322C SL001 ALP1322C-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1322C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1322C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.32 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1322C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1322C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.32 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 1322C SL001 1322CSL001-ND 28B6524 ALP1322C-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multipair Cable 6Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 6 Pair - Gray - 300V - 1000ft - Alpha 1322C SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 12 # 12 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details