Alpha Wire Multi-Conductor & Paired Cables 1313C SL001

Description
1313C SLATE 1000 FT
Request a Quote Datasheet
Description
1313C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1313C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1313C SL001
Multi-Conductor & Paired Cables 1313C SL001
1313C SLATE 1000 FT

1313C SLATE 1000 FT

Buy Now
Unshielded Multipair Cable 27Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 02F8829 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 27Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
02F8829
Unshielded Multipair Cable 27Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 02F8829
UNSHIELDED MULTIPAIR CABLE 27PR 1000FT 300V GRAY; Cable Shielding:Unshielded ; No. of Pairs:27 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 27PR 1000FT 300V GRAY; Cable Shielding:Unshielded; No. of Pairs:27 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 27 Pair - Gray - 300V - 1000ft - Alpha 1313C SL001 - ALP1313C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 27 Pair - Gray - 300V - 1000ft - Alpha 1313C SL001
ALP1313C-SL001
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 27 Pair - Gray - 300V - 1000ft - Alpha 1313C SL001 ALP1313C-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1313C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1313C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 27 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.537 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1313C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1313C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 27 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.537 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 1313C SL001 02F8829 ALP1313C-SL001
Product Name Multi-Conductor & Paired Cables Unshielded Multipair Cable 27Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 27 Pair - Gray - 300V - 1000ft - Alpha 1313C SL001
Cable Shielding No Shielding No Shielding; Unshielded
Standards / Certifications RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Number of Conductors 54 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details