Alpha Wire Multi-Conductor & Paired Cables 1310C SL001

Description
1310C SLATE 1000 FT
Request a Quote Datasheet
Description
1310C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1310C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1310C SL001
Multi-Conductor & Paired Cables 1310C SL001
1310C SLATE 1000 FT

1310C SLATE 1000 FT

Buy Now
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 16 Pair - Gray - 300V - 1000ft - Alpha 1310C SL001 - ALP1310C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 16 Pair - Gray - 300V - 1000ft - Alpha 1310C SL001
ALP1310C-SL001
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 16 Pair - Gray - 300V - 1000ft - Alpha 1310C SL001 ALP1310C-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1310C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1310C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 16 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.414 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1310C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1310C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 16 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.414 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Unshielded Multipair Cable 16Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 02F8827 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 16Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
02F8827
Unshielded Multipair Cable 16Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 02F8827
UNSHIELDED MULTIPAIR CABLE 16PR 1000FT 300V GRAY; Cable Shielding:Unshielded ; No. of Pairs:16 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 16PR 1000FT 300V GRAY; Cable Shielding:Unshielded; No. of Pairs:16 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 1310C SL001 ALP1310C-SL001 02F8827
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 16 Pair - Gray - 300V - 1000ft - Alpha 1310C SL001 Unshielded Multipair Cable 16Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved RoHS
Number of Conductors 32 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details