Alpha Wire Unshielded Multipair Cable 11Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire 1308/11C SL001

Description
UNSHIELDED MULTIPAIR CABLE 11PR 1000FT 150V GRAY; Cable Shielding:Unshielded ; No. of Pairs:11 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTIPAIR CABLE 11PR 1000FT 150V GRAY; Cable Shielding:Unshielded ; No. of Pairs:11 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multipair Cable 11Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire - 92F9611 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 11Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
92F9611
Unshielded Multipair Cable 11Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire 92F9611
UNSHIELDED MULTIPAIR CABLE 11PR 1000FT 150V GRAY; Cable Shielding:Unshielded ; No. of Pairs:11 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 11PR 1000FT 150V GRAY; Cable Shielding:Unshielded; No. of Pairs:11 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 11 Pair - Gray - 300V - 1000ft - Alpha 1308/11C SL001 - ALP1308/11C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 11 Pair - Gray - 300V - 1000ft - Alpha 1308/11C SL001
ALP1308/11C-SL001
Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 11 Pair - Gray - 300V - 1000ft - Alpha 1308/11C SL001 ALP1308/11C-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1308/11C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1308/11C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 11 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.362 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1308/11C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1308/11C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 11 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.362 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables
Product Number 92F9611 ALP1308/11C-SL001
Product Name Unshielded Multipair Cable 11Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 11 Pair - Gray - 300V - 1000ft - Alpha 1308/11C SL001
Cable Shielding No Shielding No Shielding; Unshielded
Standards / Certifications RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Number of Conductors 22 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Power Cord; 12 in.; 90 deg; UL Recognized, CSA Certified; 300 V; 7 A - 70111463 - Allied Electronics, Inc.
Specs
Cable Length 1 ft (3.05 dm)
Connector Type SPT-1 (18/2) Female
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
View Details