The Unshielded Multipair Cable 3Pr 1000Ft 150V Gray features three pairs of 22 AWG solid tinned copper conductors, each insulated with a nominal 0.010" PVC wall. The cable is designed for a voltage rating of 150V and is compliant with UL AWM/STYLE 2576 and CSA TYPE CMG FT4 standards. It has a temperature range of -20 to 80°C and a maximum pull tension of 30 lbs. The cable jacket is made of PVC with a nominal wall thickness of 0.032" and is colored slate. The product is RoHS compliant and does not contain substances of very high concern as per REACH regulations. It is packaged in a continuous length of 1000 feet, making it suitable for various applications requiring reliable multipair connectivity.
1000' 3 PR UNSHIELDED CBL
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG 1000.0' (304.8m)
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1304C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1304C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.226 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
UNSHIELDED MULTIPAIR CABLE 3PR 1000FT 150V GRAY; Cable Shielding:Unshielded
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 1304C SL001 | 1304CSL001-ND | ALP1304C-SL001 | 92F9180 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha Essentials Multi-Pair Cable - Unshielded - 22 AWG 3 Pair - Gray - 300V - 1000ft - Alpha 1304C SL001 | Unshielded Multipair Cable 3Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 6 # | 6 # |